PHOENIX CONTACT USA Pluggable Terminal Blocks 1851164

Description
Pluggable Terminal Blocks 14 Pos 3.81mm pitch Plug 26-16AWG Spring
Datasheet
Description
Pluggable Terminal Blocks 14 Pos 3.81mm pitch Plug 26-16AWG Spring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1851164 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1851164
Pluggable Terminal Blocks 1851164
Pluggable Terminal Blocks 14 Pos 3.81mm pitch Plug 26-16AWG Spring

Pluggable Terminal Blocks 14 Pos 3.81mm pitch Plug 26-16AWG Spring

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1851164
Product Name Pluggable Terminal Blocks
Termination Options Push-In
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 14
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.108 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3212/1000-674 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers