PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1851106

Description
TERM BLOCK PLUG 8POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1328-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1328-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1328-ND
TERM BLOCK PLUG 8POS STR 3.81MM

TERM BLOCK PLUG 8POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 8042358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8042358
Pluggable Terminal Blocks 8042358
Phoenix Contact 1851106

Phoenix Contact 1851106

Supplier's Site
Pluggable Terminal Blocks - 1703903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703903
Pluggable Terminal Blocks 1703903
Phoenix Contact 1851106

Phoenix Contact 1851106

Supplier's Site
Plug; 8 A; 300 V; 3.81 mm; 26 AWG/kcmil(Min.) (Conductor Cross Section); 8; PA - 70054923 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; 8 A; 300 V; 3.81 mm; 26 AWG/kcmil(Min.) (Conductor Cross Section); 8; PA
70054923
Plug; 8 A; 300 V; 3.81 mm; 26 AWG/kcmil(Min.) (Conductor Cross Section); 8; PA 70054923
Plug Component, 8 A Nominal Current, 300 V Nominal Voltage, 3.81 mm Pitch UL Recognized, CSA Certified Plug insulation material PA, 9 mm stripping length.

Plug Component, 8 A Nominal Current, 300 V Nominal Voltage, 3.81 mm Pitch

  • UL Recognized, CSA Certified
    Plug insulation material PA, 9 mm stripping length.
Supplier's Site
Pluggable Terminal Blocks - 1851106 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1851106
Pluggable Terminal Blocks 1851106
Pluggable Terminal Blocks 8 Pos 3.81mm pitch Plug 26-16AWG Spring

Pluggable Terminal Blocks 8 Pos 3.81mm pitch Plug 26-16AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1328-ND 8042358 70054923 1851106
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Plug; 8 A; 300 V; 3.81 mm; 26 AWG/kcmil(Min.) (Conductor Cross Section); 8; PA Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Cable mount PCB
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring cage Spring Clamp Push-In
Features Terminal Plug Terminal Plug Terminal Plug
Terminal Block Type Single Feed Through Single Feed Through Pluggable Terminal Blocks
# of Contacts 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Through terminal block - 2002-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block, Barrier, 2 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6775 - Newark, An Avnet Company
Specs
North American 3 to 1 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details