TERM BLOCK PLUG 4POS STR 3.81MM
Pluggable Terminal Blocks 4 Pos 3.81mm pitch Plug 26-16AWG Spring
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 3149827 | 277-1324-ND | 1851067 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | Cable mount | Free Hanging (In-Line) | |
| Features | Terminal Plug | Terminal Plug | |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |
| # of Contacts | 4 | 4 | 4 |
| Contacts Pitch | 3.81 mm (0.15 inches) | 3.81 mm (0.15 inches) | 3.81 mm (0.15 inches) |