PHOENIX CONTACT USA Pluggable Terminal Blocks 1851054

Description
Phoenix Contact 1851054
Request a Quote Datasheet
Description
Phoenix Contact 1851054
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 3149811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
3149811
Pluggable Terminal Blocks 3149811
Phoenix Contact 1851054

Phoenix Contact 1851054

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-1323-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1323-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1323-ND
TERM BLOCK PLUG 3POS STR 3.81MM

TERM BLOCK PLUG 3POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1851054 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1851054
Pluggable Terminal Blocks 1851054
Pluggable Terminal Blocks 3 Pos 3.81mm pitch Plug 26-16AWG Spring

Pluggable Terminal Blocks 3 Pos 3.81mm pitch Plug 26-16AWG Spring

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 3149811 277-1323-ND 1851054
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Cable mount Free Hanging (In-Line)
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 3 3 3
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2678 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - CIMXX9M2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular Male
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details