PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1851012

Description
TERM BLOCK PLUG 18POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 18POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-8916-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-8916-ND
Terminal Blocks - Headers, Plugs and Sockets 277-8916-ND
TERM BLOCK PLUG 18POS STR 3.81MM

TERM BLOCK PLUG 18POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1851012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1851012
Pluggable Terminal Blocks 1851012
Pluggable Terminal Blocks 18 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 18 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-8916-ND 1851012
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15075 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2224.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details