PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1850738

Description
TERM BLOCK PLUG 9POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 9POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1909-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1909-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1909-ND
TERM BLOCK PLUG 9POS STR 3.81MM

TERM BLOCK PLUG 9POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1850738 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1850738
Pluggable Terminal Blocks 1850738
Pluggable Terminal Blocks 9 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 9 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1909-ND 1850738
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant CSA Mark (US, NRTL/C); VDE Component Mark; C-UR-US, CSA, VDE, GOST-R
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.906 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2427 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-ATA-115-1-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details