PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1850725

Description
TERM BLOCK PLUG 8POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1908-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1908-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1908-ND
TERM BLOCK PLUG 8POS STR 3.81MM

TERM BLOCK PLUG 8POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1850725 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1850725
Pluggable Terminal Blocks 1850725
Pluggable Terminal Blocks 8 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 8 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1908-ND 1850725
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6782 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
Fuse terminal block - 2002-1711/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers