Phoenix Contact GmbH & Co. KG Headers, Plugs and Sockets 1850495

Description
"8 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle, Vertical Through Hole"
Request a Quote Datasheet
Description
"8 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle, Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-6781-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-6781-ND
Headers, Plugs and Sockets 277-6781-ND
"8 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle, Vertical Through Hole"

"8 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle, Vertical Through Hole"

Buy Now Datasheet
Header; 8; 5.08 mm; UL Recognized, CSA Certified - 70054989 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; 8; 5.08 mm; UL Recognized, CSA Certified
70054989
Header; 8; 5.08 mm; UL Recognized, CSA Certified 70054989
Header, 8 Positions 250 V voltage rating 8 A current rating PA insulation material Header with 8 positions.

Header, 8 Positions

  • 250 V voltage rating
  • 8 A current rating
  • PA insulation material
    Header with 8 positions.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors
Product Number 277-6781-ND 70054989
Product Name Headers, Plugs and Sockets Header; 8; 5.08 mm; UL Recognized, CSA Certified
Connector Type Header Connector
Unlock Full Specs
to access all available technical data