PHOENIX CONTACT USA Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1850440

Description
Win Source Part Number: 1350793-1850440 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: COMBICON MSTBO Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle, Vertical Termination Style: Solder Current - IEC: 8A Voltage - IEC: 630 V Current - UL: 8 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Housing Material: Polyamide (PA) , Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.600" (15.24mm) Contact Tail Length: 0.126" (3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Phoenix Contact
Request a Quote Datasheet
Description
Win Source Part Number: 1350793-1850440 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: COMBICON MSTBO Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle, Vertical Termination Style: Solder Current - IEC: 8A Voltage - IEC: 630 V Current - UL: 8 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Housing Material: Polyamide (PA) , Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.600" (15.24mm) Contact Tail Length: 0.126" (3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Phoenix Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1350793-1850440 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1350793-1850440
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1350793-1850440
Win Source Part Number: 1350793-1850440 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: COMBICON MSTBO Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle, Vertical Termination Style: Solder Current - IEC: 8A Voltage - IEC: 630 V Current - UL: 8 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Housing Material: Polyamide (PA) , Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.600" (15.24mm) Contact Tail Length: 0.126" (3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Phoenix Contact

Win Source Part Number: 1350793-1850440
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: COMBICON MSTBO
Type: Header, Male Pins, Shrouded (2 Side)
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle, Vertical
Termination Style: Solder
Current - IEC: 8A
Voltage - IEC: 630 V
Current - UL: 8 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Package: Bulk
Housing Material: Polyamide (PA) , Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting Type: Through Hole
Insulation Height: 0.600" (15.24mm)
Contact Tail Length: 0.126" (3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Phoenix Contact

Buy Now Datasheet
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1850440
Pluggable Terminal Blocks 1850440
Pluggable Terminal Blocks 3 Pos 5.08mm pitch Through Hole Header

Pluggable Terminal Blocks 3 Pos 5.08mm pitch Through Hole Header

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1350793-1850440 1850440
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole; Through Hole
RoHS Compliant RoHS Compliant
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - 102387-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-MV10605M2R - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 SMT - 10151094-1321J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details