PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1848915

Description
TERM BLOCK PLUG 4POS STR 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1465-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1465-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1465-ND
TERM BLOCK PLUG 4POS STR 7.62MM

TERM BLOCK PLUG 4POS STR 7.62MM

Buy Now Datasheet
Plug, 7.62mm Pin Spacing, 4 Positions - 70054918 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, 7.62mm Pin Spacing, 4 Positions
70054918
Plug, 7.62mm Pin Spacing, 4 Positions 70054918
Polyamide Insulating Material Voltage: 600, Amps: 30, AWG: 30-10 For High Operation Voltages

  • Polyamide Insulating Material
  • Voltage: 600, Amps: 30, AWG: 30-10
  • For High Operation Voltages
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1465-ND 70054918
Product Name Terminal Blocks - Headers, Plugs and Sockets Plug, 7.62mm Pin Spacing, 4 Positions
Mounting Options Free Hanging (In-Line) PCB
Termination Options Screw Clamp Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug
Approvals RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Terminal Block Type Single Feed Through Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437403-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
View Details
3 suppliers
Terminal Blocks - Wire to Board - 2946-2086-1104-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.209 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers