TERM BLOCK PLUG 3POS STR 7.62MM
DigiKey | Allied Electronics, Inc. | |
---|---|---|
Product Category | Terminal Blocks | Terminal Blocks |
Product Number | 277-1464-ND | 70054917 |
Product Name | Terminal Blocks - Headers, Plugs and Sockets | Plug, 7.62mm Pin Spacing, 3 Positions |
Mounting Options | Free Hanging (In-Line) | PCB |
Termination Options | Screw Clamp | Screw Clamp |
Features | Terminal Plug; Retention Latches (Non-Wire Side) | Terminal Plug |
Approvals | RoHS Compliant | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian) |
Terminal Block Type | Single Feed Through | Single Feed Through |