PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1848892

Description
TERM BLOCK PLUG 2POS STR 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1463-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1463-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1463-ND
TERM BLOCK PLUG 2POS STR 7.62MM

TERM BLOCK PLUG 2POS STR 7.62MM

Buy Now Datasheet
Plug, 7.62mm Pin Spacing, 2 Positions - 70054916 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, 7.62mm Pin Spacing, 2 Positions
70054916
Plug, 7.62mm Pin Spacing, 2 Positions 70054916
Polyamide Insulating Material Voltage: 600, Amps: 30, AWG: 30-10 For High Operation Voltages

  • Polyamide Insulating Material
  • Voltage: 600, Amps: 30, AWG: 30-10
  • For High Operation Voltages
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1463-ND 70054916
Product Name Terminal Blocks - Headers, Plugs and Sockets Plug, 7.62mm Pin Spacing, 2 Positions
Mounting Options Free Hanging (In-Line) PCB
Termination Options Screw Clamp Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug
Approvals RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Terminal Block Type Single Feed Through Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers