PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1848752

Description
TERM BLOCK 13POS TOP ENTRY 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK 13POS TOP ENTRY 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-12235-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12235-ND
Terminal Blocks - Wire to Board 277-12235-ND
TERM BLOCK 13POS TOP ENTRY 3.5MM

TERM BLOCK 13POS TOP ENTRY 3.5MM

Buy Now Datasheet
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1848752
Pluggable Terminal Blocks 1848752
Pluggable Terminal Blocks SDDC 1,5/13-PV-3,5

Pluggable Terminal Blocks SDDC 1,5/13-PV-3,5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-12235-ND 1848752
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks
Mounting Options PCB
Features Board Lock
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 13 13
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6649-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
Screwless Terminal Blocks - 675-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CE Conformity Marks; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details