TERM BLOCK 11POS TOP ENTRY 3.5MM
Pluggable Terminal Blocks SDDC 1,5/11-PV-3,5
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-12233-ND | 1848736 |
| Product Name | Terminal Blocks - Wire to Board | Pluggable Terminal Blocks |
| Mounting Options | PCB | PCB |
| Features | Board Lock | |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| # of Contacts | 11 | 11 |
| Contacts Pitch | 3.51 mm (0.14 inches) | 3.50 mm (0.14 inches) |