Phoenix Contact GmbH & Co. KG Headers, Plugs and Sockets 1847165

Description
"8 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle, Vertical Through Hole"
Request a Quote Datasheet
Description
"8 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle, Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-6786-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-6786-ND
Headers, Plugs and Sockets 277-6786-ND
"8 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle, Vertical Through Hole"

"8 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle, Vertical Through Hole"

Buy Now Datasheet
Header; 8; 5.08 mm; UL Recognized, CSA Certified - 70054990 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; 8; 5.08 mm; UL Recognized, CSA Certified
70054990
Header; 8; 5.08 mm; UL Recognized, CSA Certified 70054990
Header, 8 Positions 8 A current rating PA insulation material Header with 8 positions.

Header, 8 Positions

  • 8 A current rating
  • PA insulation material
    Header with 8 positions.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors
Product Number 277-6786-ND 70054990
Product Name Headers, Plugs and Sockets Header; 8; 5.08 mm; UL Recognized, CSA Certified
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98118-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
PC Pin, Single Post Connectors - 36-1455-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51874-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers