Manufacturer: Phoenix Contact
Win Source Part Number: 1334640-1845727
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 22
Positions Per Level: 11
Number of Levels: 2
Pitch: 0.200" (5.08mm)
Header Orientation: Vertical
Termination Style: Solder
Current - IEC: 10A
Voltage - IEC: 400 V
Current - UL: 12 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Features: Mating Flange
Standard Package: 50
Mounting: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: MDSTBV 2 5/11-GF-5 08
RoHS Status: RoHS Compliant
"22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1334640-1845727 | 1845727-ND |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Gender | Male / Plug | |
| Mounting | Through Hole | Through Hole |
| Connector Type | Header Connector |