PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1845373

Description
TERM BLK 5POS TOP ENTRY 15MM PCB
Request a Quote Datasheet
Description
TERM BLK 5POS TOP ENTRY 15MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11475-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11475-ND
Terminal Blocks - Wire to Board 277-11475-ND
TERM BLK 5POS TOP ENTRY 15MM PCB

TERM BLK 5POS TOP ENTRY 15MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1845373 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1845373
Fixed Terminal Blocks 1845373
Fixed Terminal Blocks SPT 35/5-V-15,00

Fixed Terminal Blocks SPT 35/5-V-15,00

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11475-ND 1845373
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
# of Contacts 5 5
Contacts Pitch 15.01 mm (0.59 inches) 15.00 mm (0.59 inches)
Orientation 90° Straight
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7700-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Pluggable Terminal Blocks - 1444324 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details