PHOENIX CONTACT USA Headers, Plugs and Sockets 1844824

Description
"24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1844824-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1844824-ND
Headers, Plugs and Sockets 1844824-ND
"24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Through Hole"

"24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Through Hole"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 1844824-ND
Product Name Headers, Plugs and Sockets
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51766-10401200A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details