"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 12POS 90DEG 3.5MM
Plug Component, 10 A Nominal Current, 250 V Nominal Voltage, 5.08 mm Pitch
| DigiKey | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-5902-ND | 1844317 | 70054528 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets | Header; 8 A; 160 V; 3.5; 12; Soldering;1.2 mm; 2.5 kV; 160/250 V; PBT |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | Soldering |
| Current Rating | 12.0 amps | 8.0 amps | 8.0 amps |