PHOENIX CONTACT USA Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1844304

Description
Manufacturer: Phoenix Contact Win Source Part Number: 1332189-1844304 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 11 Positions Per Level: 11 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 12A Voltage - IEC: 250 V Current - UL: 8 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Through Hole Insulation Height: 0.285" (7.25mm) Contact Tail Length: 0.134" (3.40mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: MC1,5/11-G-3,5,277-6 863,1844304-ND,MC 1,5/11-G-3,5 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 1332189-1844304 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 11 Positions Per Level: 11 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 12A Voltage - IEC: 250 V Current - UL: 8 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Through Hole Insulation Height: 0.285" (7.25mm) Contact Tail Length: 0.134" (3.40mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: MC1,5/11-G-3,5,277-6 863,1844304-ND,MC 1,5/11-G-3,5 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332189-1844304 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332189-1844304
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332189-1844304
Manufacturer: Phoenix Contact Win Source Part Number: 1332189-1844304 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 11 Positions Per Level: 11 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 12A Voltage - IEC: 250 V Current - UL: 8 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Through Hole Insulation Height: 0.285" (7.25mm) Contact Tail Length: 0.134" (3.40mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: MC1,5/11-G-3,5,277-6 863,1844304-ND,MC 1,5/11-G-3,5 RoHS Status: RoHS Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332189-1844304
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 11
Positions Per Level: 11
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 12A
Voltage - IEC: 250 V
Current - UL: 8 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Through Hole
Insulation Height: 0.285" (7.25mm)
Contact Tail Length: 0.134" (3.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: MC1,5/11-G-3,5,277-6863,1844304-ND,MC 1,5/11-G-3,5
RoHS Status: RoHS Compliant

Buy Now Datasheet
Headers, Plugs and Sockets - 277-6863-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-6863-ND
Headers, Plugs and Sockets 277-6863-ND
"11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"

"11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1332189-1844304 277-6863-ND
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Headers, Plugs and Sockets
Gender Male / Plug
Mounting Through Hole Through Hole
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A99046-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details