PHOENIX CONTACT USA Headers, Plugs and Sockets 1844278

Description
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-5763-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-5763-ND
Headers, Plugs and Sockets 277-5763-ND
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"

"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Singapore, Singapore
8A 160V Electronic Connector
370-1844278
8A 160V Electronic Connector 370-1844278
8 Pos 3.5mm RA Solder Header, 8A, 160V, UL94 V-0 Product overview: 1844278 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1844278 can be used for catalog matching and distributor lookup.

8 Pos 3.5mm RA Solder Header, 8A, 160V, UL94 V-0 Product overview: 1844278 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1844278 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header; 8 A; 160 V; 3.5; 8; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT - 70054524 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; 8 A; 160 V; 3.5; 8; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT
70054524
Header; 8 A; 160 V; 3.5; 8; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT 70054524
Plug Component, 10 A Nominal Current, 250 V Nominal Voltage, 5.08 mm Pitch 8 Position header 8 A Nominal current 160 V Rated voltage 3.5 mm Pitch Soldering mount Polyamide Insulating Material Voltage: 300 V, Amps: 8 A Operated Under No Load Conditions

Plug Component, 10 A Nominal Current, 250 V Nominal Voltage, 5.08 mm Pitch

  • 8 Position header
  • 8 A Nominal current
  • 160 V Rated voltage
  • 3.5 mm Pitch
  • Soldering mount
  • Polyamide Insulating Material
  • Voltage: 300 V, Amps: 8 A
  • Operated Under No Load Conditions
Supplier's Site
Headers, Plugs and Sockets - 1844278 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1844278
Headers, Plugs and Sockets 1844278
TERM BLOCK HDR 8POS 90DEG 3.5MM

TERM BLOCK HDR 8POS 90DEG 3.5MM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-5763-ND 370-1844278 70054524 1844278
Product Name Headers, Plugs and Sockets 8A 160V Electronic Connector Header; 8 A; 160 V; 3.5; 8; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT Headers, Plugs and Sockets
Connector Type Header Connector
Mounting Through Hole Soldering Through Hole
Current Rating 12.0 amps 8.0 amps 8.0 amps 8.0 amps
Contact Pitch 3.51 mm (0.1380 inch)
Unlock Full Specs
to access all available technical data