PHOENIX CONTACT USA Headers, Plugs and Sockets 1844252

Description
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-2427-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-2427-ND
Headers, Plugs and Sockets 277-2427-ND
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"

"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Mc 1 5/ 6-G-3 5 Phoenix Contact - 15X0543 - Newark, An Avnet Company
Chicago, IL, United States
Mc 1 5/ 6-G-3 5 Phoenix Contact
15X0543
Mc 1 5/ 6-G-3 5 Phoenix Contact 15X0543
MC 1 5/ 6-G-3 5

MC 1 5/ 6-G-3 5

Supplier's Site
Headers, Plugs and Sockets - 1844252 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1844252
Headers, Plugs and Sockets 1844252
TERM BLOCK HDR 6POS 90DEG 3.5MM

TERM BLOCK HDR 6POS 90DEG 3.5MM

Supplier's Site Datasheet
Header; 8 A; 160 V; 3.5; 6; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT - 70054522 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; 8 A; 160 V; 3.5; 6; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT
70054522
Header; 8 A; 160 V; 3.5; 6; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT 70054522
Plug Component, 10 A Nominal Current, 250 V Nominal Voltage, 5.08 mm Pitch 6 Position header 8 A Nominal current 160 V Rated voltage 3.5 mm Pitch Soldering mount Polyamide Insulating Material Voltage: 300 V, Amps: 8 A Operated Under No Load Conditions

Plug Component, 10 A Nominal Current, 250 V Nominal Voltage, 5.08 mm Pitch

  • 6 Position header
  • 8 A Nominal current
  • 160 V Rated voltage
  • 3.5 mm Pitch
  • Soldering mount
  • Polyamide Insulating Material
  • Voltage: 300 V, Amps: 8 A
  • Operated Under No Load Conditions
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-2427-ND 15X0543 1844252 70054522
Product Name Headers, Plugs and Sockets Mc 1 5/ 6-G-3 5 Phoenix Contact Headers, Plugs and Sockets Header; 8 A; 160 V; 3.5; 6; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT
Connector Type Header Connector
Mounting Through Hole Through Hole Soldering
Current Rating 12.0 amps 8.0 amps 8.0 amps
Unlock Full Specs
to access all available technical data