Phoenix Contact GmbH & Co. KG Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets 1844252

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MC Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MC Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MC Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Mounting Type: Through Hole

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Series: COMBICON MC
Package: Bulk
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 6
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Mounting Type: Through Hole

Buy Now Datasheet
Pluggable Terminal Blocks - 1844252 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1844252
Pluggable Terminal Blocks 1844252
Pluggable Terminal Blocks 6 Pos 3.5mm pitch Through Hole Header

Pluggable Terminal Blocks 6 Pos 3.5mm pitch Through Hole Header

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1844252
Product Name Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole; Through Hole
RoHS Compliant RoHS Compliant
Voltage Rating 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH11205M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Socket Adapters - 4017765 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
DDR4 - 10145891-1320313LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
Voltage Rating 29.9 volts
View Details
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details