PHOENIX CONTACT USA Headers, Plugs and Sockets 1844236

Description
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-2419-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-2419-ND
Headers, Plugs and Sockets 277-2419-ND
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"

"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Header; 8 A; 160 V; 3.5; 4; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT - 70054520 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; 8 A; 160 V; 3.5; 4; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT
70054520
Header; 8 A; 160 V; 3.5; 4; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT 70054520
Header, 12 A Nominal Current, 200 V Nominal Voltage, 5.08 mm Pitch, 1.75 mm Dia. Hole 4 Position header 8 A Nominal current 160 V Rated voltage 3.5 mm Pitch Soldering mount Polyamide Insulating Material Voltage: 300 V, Amps: 8 A Operated Under No Load Conditions

Header, 12 A Nominal Current, 200 V Nominal Voltage, 5.08 mm Pitch, 1.75 mm Dia. Hole

  • 4 Position header
  • 8 A Nominal current
  • 160 V Rated voltage
  • 3.5 mm Pitch
  • Soldering mount
  • Polyamide Insulating Material
  • Voltage: 300 V, Amps: 8 A
  • Operated Under No Load Conditions
Supplier's Site
Mc 1 5/ 4-G-3 5 Phoenix Contact - 15X0541 - Newark, An Avnet Company
Chicago, IL, United States
Mc 1 5/ 4-G-3 5 Phoenix Contact
15X0541
Mc 1 5/ 4-G-3 5 Phoenix Contact 15X0541
MC 1 5/ 4-G-3 5

MC 1 5/ 4-G-3 5

Supplier's Site
Headers, Plugs and Sockets - 1844236 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1844236
Headers, Plugs and Sockets 1844236
TERM BLOCK HDR 4POS 90DEG 3.5MM

TERM BLOCK HDR 4POS 90DEG 3.5MM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-2419-ND 70054520 15X0541 1844236
Product Name Headers, Plugs and Sockets Header; 8 A; 160 V; 3.5; 4; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT Mc 1 5/ 4-G-3 5 Phoenix Contact Headers, Plugs and Sockets
Connector Type Header Connector
Mounting Through Hole Soldering Through Hole
Current Rating 12.0 amps 8.0 amps 8.0 amps
Unlock Full Specs
to access all available technical data