"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
Header, 12 A Nominal Current, 200 V Nominal Voltage, 5.08 mm Pitch, 1.75 mm Dia. Hole
TERM BLOCK HDR 3POS 90DEG 3.5MM
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-2415-ND | 70054519 | 15X0540 | 1844223 |
| Product Name | Headers, Plugs and Sockets | Header; 8 A; 160 V; 3.5; 3; Soldering; 1.2 mm; 2.5 kV; 250 V; PBT; 0.8 x 0.8 mm | Mc 1 5/ 3-G-3 5 Phoenix Contact | Headers, Plugs and Sockets |
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Soldering | Through Hole | |
| Current Rating | 12.0 amps | 8.0 amps | 8.0 amps |