PHOENIX CONTACT USA 8A 160V Electronic Connector 1843813

Description
4 Pos 3.5mm RA Shrouded Header, 8A, 160V, Thru-Hole Product overview: 1843813 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1843813 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos 3.5mm RA Shrouded Header, 8A, 160V, Thru-Hole Product overview: 1843813 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1843813 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A 160V Electronic Connector
370-1843813
8A 160V Electronic Connector 370-1843813
4 Pos 3.5mm RA Shrouded Header, 8A, 160V, Thru-Hole Product overview: 1843813 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1843813 can be used for catalog matching and distributor lookup.

4 Pos 3.5mm RA Shrouded Header, 8A, 160V, Thru-Hole Product overview: 1843813 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1843813 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Plugs and Sockets - 277-6088-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-6088-ND
Headers, Plugs and Sockets 277-6088-ND
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"

"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Phoenix Contact - 15X0522 - Newark, An Avnet Company
Chicago, IL, United States
Phoenix Contact
15X0522
Phoenix Contact 15X0522
Phoenix Contact

Phoenix Contact

Supplier's Site
Headers, Plugs and Sockets - 1843813 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1843813
Headers, Plugs and Sockets 1843813
TERM BLOCK HDR 4POS 90DEG 3.5MM

TERM BLOCK HDR 4POS 90DEG 3.5MM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 370-1843813 277-6088-ND 15X0522 1843813
Product Name 8A 160V Electronic Connector Headers, Plugs and Sockets Phoenix Contact Headers, Plugs and Sockets
Termination Solder
Voltage Rating 160 volts 300 volts
Current Rating 8.0 amps 8.0 amps 8.0 amps
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Termination Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
View Details
PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Hard Metric, Standard - 2684-043136-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers
PCB Connectors - NCS-FL4G-M - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details