PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1843745

Description
TERM BLOCK HDR 16POS VERT 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 16POS VERT 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6210-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6210-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6210-ND
TERM BLOCK HDR 16POS VERT 3.5MM

TERM BLOCK HDR 16POS VERT 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks 16 Pos 3.5mm pitch Through Hole Header - 629-1843745 - Utmel Electronic Limited
Hong Kong, China
Pluggable Terminal Blocks 16 Pos 3.5mm pitch Through Hole Header
629-1843745
Pluggable Terminal Blocks 16 Pos 3.5mm pitch Through Hole Header 629-1843745
Pluggable Terminal Blocks 16 Pos 3.5mm pitch Through Hole Header

Pluggable Terminal Blocks 16 Pos 3.5mm pitch Through Hole Header

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6210-ND 629-1843745
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks 16 Pos 3.5mm pitch Through Hole Header
Mounting Options PCB Through Hole
Termination Options Solder Plug
Terminal Block Type Single Feed Through Header, Male Pins, Shrouded (4 Side)
# of Contacts 16
Contacts Pitch 3.51 mm (0.14 inches) 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.908 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Through terminal block - 2004-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Pluggable Terminal Blocks - CIFXX005 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details