TERM BLOCK HDR 12POS VERT 3.5MM
Pluggable Terminal Blocks 12 Pos 3.5mm pitch Through Hole Header
160V 8A 12 Straight pin 1 3.5mm 1x12P Green Board Edge/Receptacle-Clos
| DigiKey | RS Components, Ltd. | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-5812-ND | 8042232 | 629-1843703 | 1843703 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Pluggable Terminal Blocks 12 Pos 3.5mm pitch Through Hole Header | Connectors >> Pluggable System Terminal Block |
| Mounting Options | PCB | Through hole | Through Hole | Straight pin |
| Termination Options | Solder | Solder | Plug | |
| Terminal Block Type | Single Feed Through | Header, Male Pins, Shrouded (4 Side) | ||
| # of Contacts | 12 | 12 | ||
| Contacts Pitch | 3.51 mm (0.14 inches) | 3.50 mm (0.14 inches) | 3.51 mm (0.14 inches) | 3.50 mm (0.14 inches) |