"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
Header, 12 A Nominal Current, 200 V Nominal Voltage, 5.08 mm Pitch, 1.75 mm Dia. Hole
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-5774-ND | 70054537 |
| Product Name | Headers, Plugs and Sockets | Header; 8 A; 160 V; 3.5; 10; Soldering;1.2 mm; 2.5 kV; 160/250 V; PBT |
| Connector Type | Header Connector | |
| Mounting | Through Hole | Soldering |
| Current Rating | 8.0 amps | 8.0 amps |