"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
TERM BLOCK HDR 8POS VERT 3.5MM
Header, 12 A Nominal Current, 200 V Nominal Voltage, 5.08 mm Pitch, 1.75 mm Dia. Hole
| DigiKey | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-5759-ND | 1843664 | 70054535 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets | Header; 8 A; 160 V; 3.5; 8; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | Soldering |
| Current Rating | 8.0 amps | 8.0 amps | 8.0 amps |