"7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
Header, 12 A Nominal Current, 200 V Nominal Voltage, 5.08 mm Pitch, 1.75 mm Dia. Hole
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-5828-ND | 70054534 | 15X0506 |
| Product Name | Headers, Plugs and Sockets | Header; 8 A; 160 V; 3.5; 7; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT | Mcv 1 5/ 7-G-3 5 Phoenix Contact |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Soldering | |
| Current Rating | 8.0 amps | 8.0 amps |