PHOENIX CONTACT USA Through-Hole 8A 300V Electronic Connector 1843635

Description
5 Pos Terminal Block, 8A, 300V, Green, Through Hole Product overview: 1843635 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 8A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1843635 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5 Pos Terminal Block, 8A, 300V, Green, Through Hole Product overview: 1843635 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 8A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1843635 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 8A 300V Electronic Connector
370-1843635
Through-Hole 8A 300V Electronic Connector 370-1843635
5 Pos Terminal Block, 8A, 300V, Green, Through Hole Product overview: 1843635 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 8A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1843635 can be used for catalog matching and distributor lookup.

5 Pos Terminal Block, 8A, 300V, Green, Through Hole Product overview: 1843635 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 8A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1843635 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Plugs and Sockets - 277-5752-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-5752-ND
Headers, Plugs and Sockets 277-5752-ND
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"

"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"

Buy Now Datasheet
Header; 8 A; 160 V; 3.5; 5; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT - 70054532 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; 8 A; 160 V; 3.5; 5; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT
70054532
Header; 8 A; 160 V; 3.5; 5; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT 70054532
Header, 12 A Nominal Current, 200 V Nominal Voltage, 5.08 mm Pitch, 1.75 mm Dia. Hole 5 Position header 8 A Nominal current 160 V Rated voltage 3.5 mm Pitch Soldering mount Polyamide Insulating Material Voltage: 300 V, Amps: 8 A

Header, 12 A Nominal Current, 200 V Nominal Voltage, 5.08 mm Pitch, 1.75 mm Dia. Hole

  • 5 Position header
  • 8 A Nominal current
  • 160 V Rated voltage
  • 3.5 mm Pitch
  • Soldering mount
  • Polyamide Insulating Material
  • Voltage: 300 V, Amps: 8 A
Supplier's Site
Headers, Plugs and Sockets - 1843635 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1843635
Headers, Plugs and Sockets 1843635
TERM BLOCK HDR 5POS VERT 3.5MM

TERM BLOCK HDR 5POS VERT 3.5MM

Supplier's Site Datasheet
Terminal Block, Fixed, 5Way; Gender Phoenix Contact - 71C4261 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fixed, 5Way; Gender Phoenix Contact
71C4261
Terminal Block, Fixed, 5Way; Gender Phoenix Contact 71C4261
TERMINAL BLOCK, FIXED, 5WAY; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Rated Current:8A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount; No. of Rows:1RoHS Compliant: Yes

TERMINAL BLOCK, FIXED, 5WAY; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions; Rated Current:8A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount; No. of Rows:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 370-1843635 277-5752-ND 70054532 1843635 71C4261
Product Name Through-Hole 8A 300V Electronic Connector Headers, Plugs and Sockets Header; 8 A; 160 V; 3.5; 5; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT Headers, Plugs and Sockets Terminal Block, Fixed, 5Way; Gender Phoenix Contact
Gender Male / Plug
Termination Solder
Voltage Rating 160 volts 1 volts 300 volts 160 volts
Current Rating 8.0 amps 8.0 amps 8.0 amps 8.0 amps 8.0 amps
Unlock Full Specs
to access all available technical data