PHOENIX CONTACT USA Headers, Plugs and Sockets 1843622

Description
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
Request a Quote
Description
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, PCB, 4 Position (part number 71C4260) from Phoenix Contact features a pitch of 3.5 mm and is designed for through-hole vertical mounting on PCBs. It has a nominal current rating of 8 A and a rated voltage of 160 V. The block is constructed from PBT with a flammability rating of V0 according to UL 94, ensuring durability and safety in various applications. The terminal block has four positions and is suitable for wave soldering. It complies with EN-VDE standards and is RoHS compliant, indicating it is environmentally friendly. The product is manufactured in Germany and is available in a green color.

Datasheet Summary
Powered by GS/AI

The Terminal Block, PCB, 4 Position (part number 71C4260) from Phoenix Contact features a pitch of 3.5 mm and is designed for through-hole vertical mounting on PCBs. It has a nominal current rating of 8 A and a rated voltage of 160 V. The block is constructed from PBT with a flammability rating of V0 according to UL 94, ensuring durability and safety in various applications. The terminal block has four positions and is suitable for wave soldering. It complies with EN-VDE standards and is RoHS compliant, indicating it is environmentally friendly. The product is manufactured in Germany and is available in a green color.

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-5738-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-5738-ND
Headers, Plugs and Sockets 277-5738-ND
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"

"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 8A 300V Electronic Connector
370-1843622
Through-Hole 8A 300V Electronic Connector 370-1843622
4 Pos Terminal Block, 8A, 300V, Through Hole, Green Product overview: 1843622 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 8A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1843622 can be used for catalog matching and distributor lookup.

4 Pos Terminal Block, 8A, 300V, Through Hole, Green Product overview: 1843622 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 8A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1843622 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header; 8 A; 160 V; 3.5; 4; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT - 70054531 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; 8 A; 160 V; 3.5; 4; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT
70054531
Header; 8 A; 160 V; 3.5; 4; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT 70054531
Header, 12 A Nominal Current, 200 V Nominal Voltage, 5.08 mm Pitch, 1.75 mm Dia. Hole 4 Position header 8 A Nominal current 160 V Rated voltage 3.5 mm Pitch Soldering mount Polyamide Insulating Material Voltage: 300 V, Amps: 8 A

Header, 12 A Nominal Current, 200 V Nominal Voltage, 5.08 mm Pitch, 1.75 mm Dia. Hole

  • 4 Position header
  • 8 A Nominal current
  • 160 V Rated voltage
  • 3.5 mm Pitch
  • Soldering mount
  • Polyamide Insulating Material
  • Voltage: 300 V, Amps: 8 A
Supplier's Site
Headers, Plugs and Sockets - 1843622 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1843622
Headers, Plugs and Sockets 1843622
TERM BLOCK HDR 4POS VERT 3.5MM

TERM BLOCK HDR 4POS VERT 3.5MM

Supplier's Site Datasheet
Terminal Block, Pcb, 4 Position; Gender Phoenix Contact - 71C4260 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position; Gender Phoenix Contact
71C4260
Terminal Block, Pcb, 4 Position; Gender Phoenix Contact 71C4260
TERMINAL BLOCK, PCB, 4 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:8A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions; Rated Current:8A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-5738-ND 370-1843622 70054531 1843622 71C4260
Product Name Headers, Plugs and Sockets Through-Hole 8A 300V Electronic Connector Header; 8 A; 160 V; 3.5; 4; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT Headers, Plugs and Sockets Terminal Block, Pcb, 4 Position; Gender Phoenix Contact
Connector Type Header Connector
Mounting Through Hole Soldering Through Hole PCB Mount
Current Rating 8.0 amps 8.0 amps 8.0 amps 8.0 amps 8.0 amps
Contact Pitch 3.51 mm (0.1380 inch)
Unlock Full Specs
to access all available technical data