PHOENIX CONTACT USA Pluggable Terminal Blocks 1843619

Description
Phoenix Contact 1843619
Request a Quote Datasheet
Description
Phoenix Contact 1843619
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 8042204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8042204
Pluggable Terminal Blocks 8042204
Phoenix Contact 1843619

Phoenix Contact 1843619

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-5737-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5737-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5737-ND
TERM BLOCK HDR 3POS VERT 3.5MM

TERM BLOCK HDR 3POS VERT 3.5MM

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
1843619
Connectors >> Pluggable System Terminal Block 1843619
3 Straight pin 1 3.5mm Green Plugin,P=3.5mm Pluggable System Terminal Block ROHS

3 Straight pin 1 3.5mm Green Plugin,P=3.5mm Pluggable System Terminal Block ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8042204 277-5737-ND 1843619
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Connectors >> Pluggable System Terminal Block
Mounting Options Through hole PCB Straight pin
Termination Options Solder Solder
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-10D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Single Row and Tri-Barrier Blocks - HD-341-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Through terminal block - 2001-1409 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details