Phoenix Contact 1843282 PCB Header
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
TERM BLOCK HDR 8POS VERT 3.5MM
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2657430 | 277-6068-ND | 1843282 |
| Product Name | PCB Headers | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Current Rating | 8.0 amps | 8.0 amps |