16 Pos 3.81mm RA Header, 8A, 300V, Thru-Hole Product overview: 1843211 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1843211 can be used for catalog matching and distributor lookup.
"32 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
Win Source Part Number: 1380591-1843211
Category: Connectors, Interconnects>Termin
Series: COMBICON MCD
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 32
Positions Per Level: 16
Number of Levels: 2
Pitch: 0.150" (3.81mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 8A
Voltage - IEC: 320 V
Current - UL: 8 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Package: Bulk
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Mounting Type: Through Hole
Insulation Height: 0.894" (22.71mm)
Contact Tail Length: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8536.69.4040
Mfr: Phoenix Contact
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 50 pcs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 370-1843211 | 277-6421-ND | 1380591-1843211 |
| Product Name | 8A 300V Electronic Connector | Headers, Plugs and Sockets | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets |
| Gender | Male / Plug | Male / Plug | |
| Termination | Solder | ||
| Voltage Rating | 160 volts | ||
| Current Rating | 8.0 amps | 8.0 amps |