Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167897-1841597
Packaging: Bulk
Number of Levels: 2
Pitch: 3.5052 mm
Color: Green
Termination: Screwless
Voltage Rating: 400 V
Current Rating: 10 A
Number of Contacts: 12
Length: 18 mm
Housing Material: Nylon
Voltage: 150 V
Contact Plating: Tin
Housing Color: Green
Material: Polyamide
Current: 10 A
Number of Pins: 12
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): SPTD 1,5/12-H-3,5; SPTD1,5/12-H-3,5;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Depth: 24.2 mm
Mount: Through Hole
RoHS: Compliant
Wire Gauge (Max): 26 AWG
Wire Gauge (Min): 14 AWG
Number of Positions Per Level: 12
"12 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1167897-1841597 | 277-10325-ND |
| Product Name | Terminal Blocks - 1841597 | Wire to Board |
| Termination | Screwless | Screwless - Leg Spring, Push-In Spring |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 400 volts |