Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212016-1841584
Packaging: Bulk
Number of Levels: 2
Pitch: 3.5052 mm
Color: Green
Termination: Screwless
Voltage Rating: 400 V
Current Rating: 10 A
Number of Contacts: 11
Length: 18 mm
Housing Material: Nylon
Voltage: 150 V
Contact Plating: Tin
Housing Color: Green
Material: Polyamide
Current: 10 A
Number of Pins: 11
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): SPTD 1,5/11-H-3,5; SPTD1,5/11-H-3,5;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Depth: 24.2 mm
Mount: Through Hole
RoHS: Compliant
Schedule B: 8536695050, 8536904000
Wire Gauge (Max): 26 AWG
Wire Gauge (Min): 14 AWG
Number of Positions Per Level: 11
Conn PC Terminal Block 11 POS 3.5mm Solder RA Thru-Hole 10A Product overview: 1841584 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1841584 can be used for catalog matching and distributor lookup.
"11 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 1212016-1841584 | 371-1841584 | 277-10324-ND |
| Product Name | Terminal Blocks - 1841584 | 10A Electronic Connector | Wire to Board |
| Termination | Screwless | Screwless - Leg Spring, Push-In Spring | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 400 volts |