PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1841584

Description
TERM BLK 11P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 11P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-10324-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10324-ND
Terminal Blocks - Wire to Board 277-10324-ND
TERM BLK 11P SIDE ENT 3.5MM PCB

TERM BLK 11P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1841584 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1841584
Fixed Terminal Blocks 1841584
Fixed Terminal Blocks SPTD 1,5/11-H-3,5

Fixed Terminal Blocks SPTD 1,5/11-H-3,5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10324-ND 1841584
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB Panel Mount
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 11 11
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Through terminal block - 2004-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-341-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details