PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1841571

Description
TERM BLK 10P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 10P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-10323-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10323-ND
Terminal Blocks - Wire to Board 277-10323-ND
TERM BLK 10P SIDE ENT 3.5MM PCB

TERM BLK 10P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1841571 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1841571
Fixed Terminal Blocks 1841571
Fixed Terminal Blocks SPTD 1,5/10-H-3,5

Fixed Terminal Blocks SPTD 1,5/10-H-3,5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10323-ND 1841571
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
# of Contacts 10 10
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° Straight
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Blocks - 30.484 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
2 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 6 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6799 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details