PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1841542

Description
TERM BLK 7POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 7POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-10320-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10320-ND
Terminal Blocks - Wire to Board 277-10320-ND
TERM BLK 7POS SIDE ENT 3.5MM PCB

TERM BLK 7POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1841542 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1841542
Fixed Terminal Blocks 1841542
Fixed Terminal Blocks SPTD 1,5/ 7-H-3,5

Fixed Terminal Blocks SPTD 1,5/ 7-H-3,5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10320-ND 1841542
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB Panel Mount
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 7 7
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 94.02 - PCB socket - 9402 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
PCB Terminal Blocks with Wire Guard - DGWG10V1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details