"4 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182739-1841513
Number of Levels: 2
Pitch: 3.5052 mm
Color: Green
Termination: Screwless
Number of Contacts: 4
Housing Material: Nylon
Voltage: 150 V
Contact Plating: Tin
Housing Color: Green
Current: 10 A
Number of Pins: 4
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): SPTD 1,5/ 4-H-3,5;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Wire Gauge (Max): 26 AWG
Wire Gauge (Min): 14 AWG
Number of Positions Per Level: 4
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-10317-ND | 1182739-1841513 |
| Product Name | Wire to Board | Terminal Blocks - 1841513 |
| Termination | Screwless - Leg Spring, Push-In Spring | Screwless |