PHOENIX CONTACT USA Pluggable Terminal Blocks 1841513

Description
Phoenix Contact 1841513
Request a Quote Datasheet
Description
Phoenix Contact 1841513
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 8562045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8562045
Pluggable Terminal Blocks 8562045
Phoenix Contact 1841513

Phoenix Contact 1841513

Supplier's Site
Pluggable Terminal Blocks - 1703949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703949
Pluggable Terminal Blocks 1703949
Phoenix Contact 1841513

Phoenix Contact 1841513

Supplier's Site
Terminal Blocks - Wire to Board - 277-10317-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10317-ND
Terminal Blocks - Wire to Board 277-10317-ND
TERM BLK 4POS SIDE ENT 3.5MM PCB

TERM BLK 4POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1841513 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1841513
Fixed Terminal Blocks 1841513
Fixed Terminal Blocks SPTD 1,5/4-H-3,5

Fixed Terminal Blocks SPTD 1,5/4-H-3,5

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8562045 277-10317-ND 1841513
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 8 4 4
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Body Material Polyamide Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
PCB Terminal Blocks with Wire Guard - MSGXX001 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details