Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 1840450

Description
Printed-circuit board connector
Request a Quote Datasheet
Description
Printed-circuit board connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2657420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2657420
Pluggable Terminal Blocks 2657420
Printed-circuit board connector

Printed-circuit board connector

Supplier's Site
Pluggable Terminal Blocks - 1840450 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1840450
Pluggable Terminal Blocks 1840450
Pluggable Terminal Blocks 11 Pos 3.5mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 11 Pos 3.5mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet
Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 11; Screw; 2.5 kV; 160 V; Polyamide - 70054714 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 11; Screw; 2.5 kV; 160 V; Polyamide
70054714
Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 11; Screw; 2.5 kV; 160 V; Polyamide 70054714
Polyamide Insulating Material Voltage: 125, Amps: 8, AWG: 30-14 Very Economical and Low Height Plug-In Direction Parallel to the Conductor Axis

Polyamide Insulating Material
Voltage: 125, Amps: 8, AWG: 30-14
Very Economical and Low Height
Plug-In Direction Parallel to the Conductor Axis

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2657420 1840450 70054714
Product Name Pluggable Terminal Blocks Pluggable Terminal Blocks Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 11; Screw; 2.5 kV; 160 V; Polyamide
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark
# of Contacts 11 11
Contacts Pitch 3.50 mm (0.14 inches) 3.50 mm (0.14 inches)
Termination Options Screw Clamp; Screw Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - A111909-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Through terminal block - 2002-1804 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminals - 2845.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Contact elements - Contact element EF - (N) - EF033F.1 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details