PHOENIX CONTACT USA Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1840447

Description
Manufacturer: Phoenix Contact Win Source Part Number: 1332263-1840447 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.138" (3.50mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - IEC: 8A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-30 AWG Wire Gauge or Range - mm2: 0.14-1.5mm2 Color: Green Contact Mating Finish: Tin Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In) Screw Size: M2 Insulation Height: 0.437" (11.10mm) Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 1840447-NDR,277-5730 ,1840447-ND,MC1,5/10 -ST-3,5 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 1332263-1840447 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.138" (3.50mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - IEC: 8A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-30 AWG Wire Gauge or Range - mm2: 0.14-1.5mm2 Color: Green Contact Mating Finish: Tin Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In) Screw Size: M2 Insulation Height: 0.437" (11.10mm) Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 1840447-NDR,277-5730 ,1840447-ND,MC1,5/10 -ST-3,5 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332263-1840447 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332263-1840447
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332263-1840447
Manufacturer: Phoenix Contact Win Source Part Number: 1332263-1840447 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.138" (3.50mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - IEC: 8A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-30 AWG Wire Gauge or Range - mm2: 0.14-1.5mm2 Color: Green Contact Mating Finish: Tin Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In) Screw Size: M2 Insulation Height: 0.437" (11.10mm) Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 1840447-NDR,277-5730 ,1840447-ND,MC1,5/10 -ST-3,5 RoHS Status: ROHS3 Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332263-1840447
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 10
Positions Per Level: 10
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Current - IEC: 8A
Voltage - IEC: 320 V
Current - UL: 8 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 14-30 AWG
Wire Gauge or Range - mm2: 0.14-1.5mm2
Color: Green
Contact Mating Finish: Tin
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In)
Screw Size: M2
Insulation Height: 0.437" (11.10mm)
Wire Strip Length: 7mm
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 1840447-NDR,277-5730,1840447-ND,MC1,5/10-ST-3,5
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
8A 160V Electronic Connector
370-1840447
8A 160V Electronic Connector 370-1840447
10 Pos 3.5mm RA Screw Terminal Block, 8A, 160V, Green Product overview: 1840447 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1840447 can be used for catalog matching and distributor lookup.

10 Pos 3.5mm RA Screw Terminal Block, 8A, 160V, Green Product overview: 1840447 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1840447 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Plugs and Sockets - 277-5730-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-5730-ND
Headers, Plugs and Sockets 277-5730-ND
"10 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"10 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Headers, Plugs and Sockets - 1840447 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1840447
Headers, Plugs and Sockets 1840447
TERM BLOCK PLUG 10POS STR 3.5MM

TERM BLOCK PLUG 10POS STR 3.5MM

Supplier's Site Datasheet
Mc 1 5/10-St-3 5 Phoenix Contact - 15X0361 - Newark, An Avnet Company
Chicago, IL, United States
Mc 1 5/10-St-3 5 Phoenix Contact
15X0361
Mc 1 5/10-St-3 5 Phoenix Contact 15X0361
MC 1 5/10-ST-3 5

MC 1 5/10-ST-3 5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332263-1840447 370-1840447 277-5730-ND 1840447 15X0361
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 8A 160V Electronic Connector Headers, Plugs and Sockets Headers, Plugs and Sockets Mc 1 5/10-St-3 5 Phoenix Contact
Gender Male / Plug Female / Jack Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Termination Screw
Voltage Rating 160 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products