PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1840421

Description
TERM BLOCK PLUG 8POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5715-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5715-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5715-ND
TERM BLOCK PLUG 8POS STR 3.5MM

TERM BLOCK PLUG 8POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1703895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703895
Pluggable Terminal Blocks 1703895
Phoenix Contact 1840421

Phoenix Contact 1840421

Supplier's Site
Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 8; Screw; 2.5 kV; 160 V; Polyamide - 70054711 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 8; Screw; 2.5 kV; 160 V; Polyamide
70054711
Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 8; Screw; 2.5 kV; 160 V; Polyamide 70054711
Polyamide Insulating Material Voltage: 125, Amps: 8, AWG: 30-14 Very Economical and Low Height Plug-In Direction Parallel to the Conductor Axis

Polyamide Insulating Material
Voltage: 125, Amps: 8, AWG: 30-14
Very Economical and Low Height
Plug-In Direction Parallel to the Conductor Axis

Supplier's Site
Pluggable Terminal Blocks - 1840421 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1840421
Pluggable Terminal Blocks 1840421
Pluggable Terminal Blocks 8 Pos 3.5mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 8 Pos 3.5mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5715-ND 1703895 70054711 1840421
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 8; Screw; 2.5 kV; 160 V; Polyamide Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Cable mount PCB
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986774-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2702 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - 29.952 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Contact elements - Contact element EF - (N) - EF033.3 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details