Manufacturer: Phoenix Contact
Win Source Part Number: 905628-1840395
Series: MINI-COMBICON MC
Features: 5 Position Terminal Block Plug, Female Sockets 0.138" (3.50mm) - 180° Free Hanging (In-Line)
Package: Bulk
Mounting: Free Hanging (In-Line)
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8536.69.8000
Other Part Number: MC1,5/5-ST-3,5, 1840395-NDR, 277-5721, 1840395-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905628-1840395 |
| Product Name | Unclassified - 1840395 |