"2 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
2-Pos 3.5mm Pitch Barrier Terminal Block, 8A, 160V, Right Angle Product overview: 1840366 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1840366 can be used for catalog matching and distributor lookup.
TERM BLOCK PLUG 2POS STR 3.5MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-2417-ND | 370-1840366 | 15X0353 | 1840366 |
| Product Name | Headers, Plugs and Sockets | 8A 160V Electronic Connector | Mc 1 5/ 2-St-3 5 Phoenix Contact | Headers, Plugs and Sockets |
| Geometry | Straight; 180° | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Current Rating | 8.0 amps | 8.0 amps | 8.0 amps | |
| Contact Size (AWG) | 14 to 30 AWG |