"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Connector; PCB Header; 8Position; 8A; 320V; MC 1 5/ 8-G-5 08
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-14162-ND | 629-1836244 |
| Product Name | Headers, Plugs and Sockets | Connector; PCB Header; 8Position; 8A; 320V; MC 1 5/ 8-G-5 08 |
| Connector Type | Header Connector | |
| Mounting | Through Hole | Through Hole |
| Current Rating | 8.0 amps | 8.0 amps |
| Contact Pitch | 5.08 mm (0.2000 inch) |