PHOENIX CONTACT USA Pluggable Terminal Blocks 1835656

Description
Phoenix Contact 1835656
Request a Quote Datasheet
Description
Phoenix Contact 1835656
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 8817544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8817544
Pluggable Terminal Blocks 8817544
Phoenix Contact 1835656

Phoenix Contact 1835656

Supplier's Site
Pluggable Terminal Blocks - 1835656 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1835656
Pluggable Terminal Blocks 1835656
Pluggable Terminal Blocks 20 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 20 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 8817544 1835656
Product Name Pluggable Terminal Blocks Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 20 20
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2402.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Double-deck terminal block - Through terminal block - 2000-2238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers